LOGIC, BUFF/DVR TRI-ST 10BIT, 24TSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:-; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; LogicRoHS Compliant: Yes
Buffers & Line Drivers 10bit w/Tri-St Out
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ1180 | SN74LVC827APW |
| Product Name | Logic, Buff/dvr Tri-St 10Bit, 24Tssop; Logic Device Type Texas Instruments | Buffers & Line Drivers |