Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC827ADW

Description
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-8547-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-8547-5-ND
Buffers, Drivers, Receivers, Transceivers 296-8547-5-ND
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC

Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC827ADW - 140578-SN74LVC827ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC827ADW
140578-SN74LVC827ADW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC827ADW 140578-SN74LVC827ADW
Manufacturer: Texas Instruments Win Source Part Number: 140578-SN74LVC827ADW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140578-SN74LVC827ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-8547-5-ND 140578-SN74LVC827ADW
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC827ADW
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data