Buffers & Line Drivers Tri-State 10-Bit
LOGIC, BUFF/DVR TRI-ST 10BIT, 24SOIC; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:-; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC827ADW | 37AJ9111 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St 10Bit, 24Soic; Logic Device Type Texas Instruments |