Texas Instruments Standard Linear and Logic Dual 150MHz 3.6V SOIC Logic IC SN74LVC74ADRE4

Description
Dual D-Type Flip-Flop, 150MHz, 3.6V, SOIC, CMOS Product overview: SN74LVC74ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC74ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 150MHz, 3.6V, SOIC, CMOS Product overview: SN74LVC74ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC74ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 150MHz 3.6V SOIC Logic IC
706-SN74LVC74ADRE4
Dual 150MHz 3.6V SOIC Logic IC 706-SN74LVC74ADRE4
Dual D-Type Flip-Flop, 150MHz, 3.6V, SOIC, CMOS Product overview: SN74LVC74ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC74ADRE4 can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 150MHz, 3.6V, SOIC, CMOS Product overview: SN74LVC74ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC74ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC74ADRE4
Product Name Dual 150MHz 3.6V SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 5440/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
QFN Logic IC - 706-74AHC273BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details