IC AND 4-CIR 2-IN 14-TSSOP
IC AND 4-CIR 2-IN 14-TSSOP
IC AND 4-CIR 2-IN 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74LVC7001APWRCT-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 1.1V ~ 3.6V |
| Inputs | 2 |
| Features | Schmitt Trigger |
| Propagation Delay | 5.6 ns |