Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC652ADWR

Description
Win Source Part Number: 1259437-SN74LVC652AD WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC652ADWRG4,SN7 4LVC652ADWR,296-SN74 LVC652ADWRCT,296-SN7 4LVC652ADWRDKR,-SN74 LVC652ADWRE4,-SN74LV C652ADWRG4,-SN74LVC6 52ADWRG4R,296-29241- 6,SN74LVC652ADWRE4,2 96-29241-1,296-29241 -2,SN74LVC652ADWRE4, TEXTISSN74LVC652ADWR ,SN74LVC652ADWRG4,-S N74LVC652ADWRE4R,296 -29241-2,296-29241-1 ,-296-29241-1,-SN74L VC652ADWRR,296-SN74L VC652ADWRTR,296-2924 1-6,-296-29241-1,215 6-SN74LVC652ADWR Base Product Number: 74LVC652
Request a Quote Datasheet
Description
Win Source Part Number: 1259437-SN74LVC652AD WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC652ADWRG4,SN7 4LVC652ADWR,296-SN74 LVC652ADWRCT,296-SN7 4LVC652ADWRDKR,-SN74 LVC652ADWRE4,-SN74LV C652ADWRG4,-SN74LVC6 52ADWRG4R,296-29241- 6,SN74LVC652ADWRE4,2 96-29241-1,296-29241 -2,SN74LVC652ADWRE4, TEXTISSN74LVC652ADWR ,SN74LVC652ADWRG4,-S N74LVC652ADWRE4R,296 -29241-2,296-29241-1 ,-296-29241-1,-SN74L VC652ADWRR,296-SN74L VC652ADWRTR,296-2924 1-6,-296-29241-1,215 6-SN74LVC652ADWR Base Product Number: 74LVC652
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259437-SN74LVC652ADWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259437-SN74LVC652ADWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259437-SN74LVC652ADWR
Win Source Part Number: 1259437-SN74LVC652AD WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC652ADWRG4,SN7 4LVC652ADWR,296-SN74 LVC652ADWRCT,296-SN7 4LVC652ADWRDKR,-SN74 LVC652ADWRE4,-SN74LV C652ADWRG4,-SN74LVC6 52ADWRG4R,296-29241- 6,SN74LVC652ADWRE4,2 96-29241-1,296-29241 -2,SN74LVC652ADWRE4, TEXTISSN74LVC652ADWR ,SN74LVC652ADWRG4,-S N74LVC652ADWRE4R,296 -29241-2,296-29241-1 ,-296-29241-1,-SN74L VC652ADWRR,296-SN74L VC652ADWRTR,296-2924 1-6,-296-29241-1,215 6-SN74LVC652ADWR Base Product Number: 74LVC652

Win Source Part Number: 1259437-SN74LVC652ADWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC652ADWRG4,SN74LVC652ADWR,296-SN74LVC652ADWRCT,296-SN74LVC652ADWRDKR,-SN74LVC652ADWRE4,-SN74LVC652ADWRG4,-SN74LVC652ADWRG4R,296-29241-6,SN74LVC652ADWRE4,296-29241-1,296-29241-2,SN74LVC652ADWRE4,TEXTISSN74LVC652ADWR,SN74LVC652ADWRG4,-SN74LVC652ADWRE4R,296-29241-2,296-29241-1,-296-29241-1,-SN74LVC652ADWRR,296-SN74LVC652ADWRTR,296-29241-6,-296-29241-1,2156-SN74LVC652ADWR
Base Product Number: 74LVC652

Buy Now Datasheet
 - SN74LVC652ADWR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC652ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC652ADWR
Buffers, Drivers, Receivers, Transceivers SN74LVC652ADWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259437-SN74LVC652ADWR SN74LVC652ADWR SN74LVC652ADWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data