Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC652ADWE4

Description
Win Source Part Number: 1259303-SN74LVC652AD WE4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC652ADWE4 ,TEXTISSN74LVC652ADW E4 Base Product Number: 74LVC652
Request a Quote Datasheet
Description
Win Source Part Number: 1259303-SN74LVC652AD WE4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC652ADWE4 ,TEXTISSN74LVC652ADW E4 Base Product Number: 74LVC652
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259303-SN74LVC652ADWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259303-SN74LVC652ADWE4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259303-SN74LVC652ADWE4
Win Source Part Number: 1259303-SN74LVC652AD WE4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC652ADWE4 ,TEXTISSN74LVC652ADW E4 Base Product Number: 74LVC652

Win Source Part Number: 1259303-SN74LVC652ADWE4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC652ADWE4,TEXTISSN74LVC652ADWE4
Base Product Number: 74LVC652

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC652ADWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC652ADWE4
Buffers, Drivers, Receivers, Transceivers SN74LVC652ADWE4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259303-SN74LVC652ADWE4 SN74LVC652ADWE4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3222ARS-REEL - 844961-ADM3222ARS-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details