Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC652ADBRG4

Description
IC TXRX NON-INVERT 3.6V 24SSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC652ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC652ADBRG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC652ADBRG4
IC TXRX NON-INVERT 3.6V 24SSOP

IC TXRX NON-INVERT 3.6V 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC652ADBRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Modems - ICs and Modules - SI2417-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details