Manufacturer: Texas Instruments
Win Source Part Number: 1255740-SN74LVC574AG
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFBGA
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF
Current - Quiescent: 1.5μA
Input Capacitance: 4pF
Part Status: Obsolete(EOL)
Family Name: SN74LVC574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): SN74LVC574APWG4; SN74LVC574ADGVR; SN74LVC574APWT;
Introduction Date: January 01, 1993
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
IC FF D-TYPE SNGL 8BIT 20BGA
IC FF D-TYPE SNGL 8BIT 20BGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1255740-SN74LVC574AGQNR | 296-12101-2-ND | SN74LVC574AGQNR | SN74LVC574AGQNR | SN74LVC574AGQNR |
| Product Name | Logic - Logic - Flip Flops - SN74LVC574AGQNR | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Propagation Delay | 4.6 ns | 4.6 ns | |||
| fMAX | 150 MHz | 150 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA |