Texas Instruments Standard Linear and Logic 8-bit 3.6V Logic IC SN74LVC573AZQNR

Description
Octal 3-State Latch IC, 8-Bit, VFBGA, 1.65-3.6V, CMOS Product overview: SN74LVC573AZQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573AZQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State Latch IC, 8-Bit, VFBGA, 1.65-3.6V, CMOS Product overview: SN74LVC573AZQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573AZQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 3.6V Logic IC
708-SN74LVC573AZQNR
8-bit 3.6V Logic IC 708-SN74LVC573AZQNR
Octal 3-State Latch IC, 8-Bit, VFBGA, 1.65-3.6V, CMOS Product overview: SN74LVC573AZQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573AZQNR can be used for catalog matching and distributor lookup.

Octal 3-State Latch IC, 8-Bit, VFBGA, 1.65-3.6V, CMOS Product overview: SN74LVC573AZQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573AZQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74LVC573AZQNR
Product Name 8-bit 3.6V Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3133-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details