Texas Instruments Standard Linear and Logic 8-bit 3.6V 24mA TSSOP Logic IC SN74LVC573APW

Description
8-Bit 3-State D-Type Latch IC, 1.65-3.6V, 24mA, TSSOP Product overview: SN74LVC573APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, 24mA, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573APW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State D-Type Latch IC, 1.65-3.6V, 24mA, TSSOP Product overview: SN74LVC573APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, 24mA, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573APW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 3.6V 24mA TSSOP Logic IC
708-SN74LVC573APW
8-bit 3.6V 24mA TSSOP Logic IC 708-SN74LVC573APW
8-Bit 3-State D-Type Latch IC, 1.65-3.6V, 24mA, TSSOP Product overview: SN74LVC573APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, 24mA, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573APW can be used for catalog matching and distributor lookup.

8-Bit 3-State D-Type Latch IC, 1.65-3.6V, 24mA, TSSOP Product overview: SN74LVC573APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, 24mA, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74LVC573APW
Product Name 8-bit 3.6V 24mA TSSOP Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC14/BDA - Quarktwin Technology Ltd.
View Details
3 suppliers
Gates and Inverters - 74AHC1GU04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 1220341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details