Texas Instruments Standard Linear and Logic 8-bit 3.6V 24mA Logic IC SN74LVC573ADGVR

Description
Octal 3-State Latch IC, 8-Bit, CMOS, 1.65-3.6V, 24mA, -40 to 125C, TFSOP Product overview: SN74LVC573ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, 24mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573ADGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State Latch IC, 8-Bit, CMOS, 1.65-3.6V, 24mA, -40 to 125C, TFSOP Product overview: SN74LVC573ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, 24mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573ADGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.6V 24mA Logic IC - 708-SN74LVC573ADGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.6V 24mA Logic IC
708-SN74LVC573ADGVR
8-bit 3.6V 24mA Logic IC 708-SN74LVC573ADGVR
Octal 3-State Latch IC, 8-Bit, CMOS, 1.65-3.6V, 24mA, -40 to 125C, TFSOP Product overview: SN74LVC573ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, 24mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573ADGVR can be used for catalog matching and distributor lookup.

Octal 3-State Latch IC, 8-Bit, CMOS, 1.65-3.6V, 24mA, -40 to 125C, TFSOP Product overview: SN74LVC573ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, 24mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVC573ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74LVC573ADGVR
Product Name 8-bit 3.6V 24mA Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details