Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC543APWR

Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC543APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC543APWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC543APWR
IC TXRX NON-INVERT 3.6V 24TSSOP

IC TXRX NON-INVERT 3.6V 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC543APWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - 336-4363-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details