Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC543ADW

Description
Win Source Part Number: 1259339-SN74LVC543AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8523-5,TEXTISSN 74LVC543ADW,-296-852 3-5,SN74LVC543ADWE4, -SN74LVC543ADWG4R,29 6-8523-5,SN74LVC543A DWE4,2156-SN74LVC543 ADW,-SN74LVC543ADWE4 ,-SN74LVC543ADWE4R,- SN74LVC543ADWR,-SN74 LVC543ADWG4 Base Product Number: 74LVC543
Request a Quote Datasheet
Description
Win Source Part Number: 1259339-SN74LVC543AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8523-5,TEXTISSN 74LVC543ADW,-296-852 3-5,SN74LVC543ADWE4, -SN74LVC543ADWG4R,29 6-8523-5,SN74LVC543A DWE4,2156-SN74LVC543 ADW,-SN74LVC543ADWE4 ,-SN74LVC543ADWE4R,- SN74LVC543ADWR,-SN74 LVC543ADWG4 Base Product Number: 74LVC543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259339-SN74LVC543ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259339-SN74LVC543ADW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259339-SN74LVC543ADW
Win Source Part Number: 1259339-SN74LVC543AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8523-5,TEXTISSN 74LVC543ADW,-296-852 3-5,SN74LVC543ADWE4, -SN74LVC543ADWG4R,29 6-8523-5,SN74LVC543A DWE4,2156-SN74LVC543 ADW,-SN74LVC543ADWE4 ,-SN74LVC543ADWE4R,- SN74LVC543ADWR,-SN74 LVC543ADWG4 Base Product Number: 74LVC543

Win Source Part Number: 1259339-SN74LVC543ADW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-8523-5,TEXTISSN74LVC543ADW,-296-8523-5,SN74LVC543ADWE4,-SN74LVC543ADWG4R,296-8523-5,SN74LVC543ADWE4,2156-SN74LVC543ADW,-SN74LVC543ADWE4,-SN74LVC543ADWE4R,-SN74LVC543ADWR,-SN74LVC543ADWG4
Base Product Number: 74LVC543

Buy Now Datasheet
 - SN74LVC543ADW - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC543ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC543ADW
Buffers, Drivers, Receivers, Transceivers SN74LVC543ADW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259339-SN74LVC543ADW SN74LVC543ADW SN74LVC543ADW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details