BUFFER/DRIV, 8BIT, 3-STATE, VQFN-20; Logic Family / Base Number:74LVC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:VQFN; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4949 | SN74LVC541ARGYR |
| Product Name | Buffer/driv, 8Bit, 3-State, Vqfn-20; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |