Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC541AQPWREP

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC541AQPWREPTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC541AQPWREPTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC541AQPWREPTR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC541AQPWREPDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC541AQPWREPDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC541AQPWREPDKR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC541AQPWREPCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC541AQPWREPCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC541AQPWREPCT-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259447-SN74LVC541AQPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259447-SN74LVC541AQPWREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259447-SN74LVC541AQPWREP
Win Source Part Number: 1259447-SN74LVC541AQ PWREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22373-6,V62/0466 6-01YE,-296-22373-1R ,TEXTISSN74LVC541AQP WREP,-296-22373-1,-V 62/04666-01YER,-V62/ 04666-01YE,296-22373 -1R,-SN74LVC541AQPWR EPR,296-22373-2,296- 22373-1,296-22373-2R ,2156-SN74LVC541AQPW REP,-296-22373-1,296 -22373-6R Base Product Number: 74LVC541

Win Source Part Number: 1259447-SN74LVC541AQPWREP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22373-6,V62/04666-01YE,-296-22373-1R,TEXTISSN74LVC541AQPWREP,-296-22373-1,-V62/04666-01YER,-V62/04666-01YE,296-22373-1R,-SN74LVC541AQPWREPR,296-22373-2,296-22373-1,296-22373-2R,2156-SN74LVC541AQPWREP,-296-22373-1,296-22373-6R
Base Product Number: 74LVC541

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC541AQPWREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC541AQPWREP
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-SN74LVC541AQPWREPTR-ND 1259447-SN74LVC541AQPWREP SN74LVC541AQPWREP
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3049T - Rochester Electronics
Specs
Package Type TO5-8
Life Cycle Stage Rochester Active
View Details
6 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC CLK BUFFER 2:2 266MHZ 14TSSOP - 668-8535AGI-21LFT - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.13 to 3.46 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers