Manufacturer: Texas Instruments
Win Source Part Number: 1255725-SN74LVC541AN
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVC541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): RD74LVC541BFP; MC74LCX541MEL; MC74LCX541M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
IC BUFFER NON-INVERT 3.6V 20SO
IC BUFFER NON-INVERT 3.6V 20SO
IC BUFFER NON-INVERT 3.6V 20SO
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1255725-SN74LVC541ANSR | 296-15847-1-ND | SN74LVC541ANSR | 815-SN74LVC541ANSR | SN74LVC541ANSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC541ANSR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | IC BUFFER NON-INVERT 3.6V 20SO | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3.3 volts |