Texas Instruments Standard Linear and Logic Buffers & Line Drivers SN74LVC541ANSR

Description
Buffers & Line Drivers Octal Buffer/Driver W/3-State Output
Datasheet
Description
Buffers & Line Drivers Octal Buffer/Driver W/3-State Output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Buffers & Line Drivers
SN74LVC541ANSR
Buffers & Line Drivers SN74LVC541ANSR
Buffers & Line Drivers Octal Buffer/Driver W/3-State Output

Buffers & Line Drivers Octal Buffer/Driver W/3-State Output

Buy Now Datasheet
Ic, Non Inverting Buffer, Sop-20; Logic Device Type Texas Instruments - 26AJ9567 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Non Inverting Buffer, Sop-20; Logic Device Type Texas Instruments
26AJ9567
Ic, Non Inverting Buffer, Sop-20; Logic Device Type Texas Instruments 26AJ9567
IC, NON INVERTING BUFFER, SOP-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC541; Logic Case Style:SOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

IC, NON INVERTING BUFFER, SOP-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC541; Logic Case Style:SOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Line Drivers Line Drivers
Product Number SN74LVC541ANSR 26AJ9567
Product Name Buffers & Line Drivers Ic, Non Inverting Buffer, Sop-20; Logic Device Type Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products