Buffers & Line Drivers Tri-State Octal
IC, BUFFER, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC541; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base RoHS Compliant: Yes
NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74LVC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC541ADW | 29AH7648 |
| Product Name | Buffers & Line Drivers | Ic, Buffer, Smd; Logic Device Type Texas Instruments |