Manufacturer: Texas Instruments
Win Source Part Number: 101497-SN74LVC541ADG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TVSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
IC BUFF/DVR TRI-ST 8BIT 20TVSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 101497-SN74LVC541ADGVR | 296-8519-2-ND | 815-SN74LVC541ADGVR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC541ADGVR | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 8BIT 20TVSOP |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |