Buffers & Line Drivers Tri-State Octal
BUFFER/DRIVER, OCTAL, NON-INVERT, SSOP20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC541; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; LogicRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC541ADBR | 26AJ9566 |
| Product Name | Buffers & Line Drivers | Buffer/driver, Octal, Non-Invert, Ssop20; Logic Device Type Texas Instruments |