Win Source Part Number: 1095186-SN74LVC540AQ
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MM74HC540MTCX; SN74HC540PW; SN74HC540PWR; MM74HC540MTC; SN74HC540PWG4; MM74HCT540MTCX;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49922-6,TEXTISSN
Base Product Number: 74LVC540
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1095186-SN74LVC540AQPWRQ1 | 296-49922-1-ND |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |