Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255718-SN74LVC540AQ
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVC540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74LVC540AQPWRG4Q1;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC BUFFER INVERT 3.6V 20TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-22371-2-ND | 1255718-SN74LVC540AQPWREP | SN74LVC540AQPWREP |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC540AQPWREP | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |