Buffers & Line Drivers Tri-State Octal
BUFFER/LINE DRIVER, OCTAL, TSSOP-20; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74LVC540; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC540APWR | 26AJ9565 |
| Product Name | Buffers & Line Drivers | Buffer/line Driver, Octal, Tssop-20; Logic Device Type Texas Instruments |