Buffers & Line Drivers Octal Buffer/Driver W/3-State Output
LOGIC, BUFF/DVR TRI-ST OCTAL, 20TSSOP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74LVC540; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC540APW | 37AJ1179 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Octal, 20Tssop; Logic Device Type Texas Instruments |