Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC540APW SN74LVC540APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 850034-SN74LVC540APW Series: 74LVC Features: 1 Element Bit per Element Output Package: Tube Family Name: 74LVC540 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-26628-5, SN74LVC540APW-ND, SN74LVC540APWE4, SN74LVC540APWE4-ND, SN74LVC540APWG4, SN74LVC540APWG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 850034-SN74LVC540APW Series: 74LVC Features: 1 Element Bit per Element Output Package: Tube Family Name: 74LVC540 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-26628-5, SN74LVC540APW-ND, SN74LVC540APWE4, SN74LVC540APWE4-ND, SN74LVC540APWG4, SN74LVC540APWG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC540APW - 850034-SN74LVC540APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC540APW
850034-SN74LVC540APW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC540APW 850034-SN74LVC540APW
Manufacturer: Texas Instruments Win Source Part Number: 850034-SN74LVC540APW Series: 74LVC Features: 1 Element Bit per Element Output Package: Tube Family Name: 74LVC540 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-26628-5, SN74LVC540APW-ND, SN74LVC540APWE4, SN74LVC540APWE4-ND, SN74LVC540APWG4, SN74LVC540APWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 850034-SN74LVC540APW
Series: 74LVC
Features: 1 Element Bit per Element Output
Package: Tube
Family Name: 74LVC540
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-26628-5, SN74LVC540APW-ND, SN74LVC540APWE4, SN74LVC540APWE4-ND, SN74LVC540APWG4, SN74LVC540APWG4-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-26628-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-26628-5-ND
Buffers, Drivers, Receivers, Transceivers 296-26628-5-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 850034-SN74LVC540APW 296-26628-5-ND
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC540APW Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244/Q2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT16952CTPAG-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details