Manufacturer: Texas Instruments
Win Source Part Number: 102870-SN74LVC540ANS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
IC BUFFER INVERT 3.6V 20SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 102870-SN74LVC540ANSR | 296-SN74LVC540ANSRDKR-ND | SN74LVC540ANSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC540ANSR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |