Manufacturer: Texas Instruments
Win Source Part Number: 795118-SN74LVC4245AP
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5V ~ 5.5V
Voltage - VCCB: 2.7V ~ 3.6V
Family Name: SN74LVC4245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): HD74LVC4245ATEL; HD74LVC4245ATELL; 74LVC4245APGG; 74LVC4245APG ;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
LOGIC, BUS TXRX OCT, 24TSSOP, RL250
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 795118-SN74LVC4245APWT | 815-SN74LVC4245APWT |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74LVC4245APWT | LOGIC, BUS TXRX OCT, 24TSSOP, RL250 |
| Package Type | Surface Mount; SMD | Surface Mount; 24-TSSOP (0.173, 4.40mm Width) |