IC, OCTAL BUS TRANSCEIVER, SMD; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVC424; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4947 |
| Product Name | Ic, Octal Bus Transceiver, Smd; Logic Device Type Texas Instruments |