Manufacturer: Texas Instruments
Win Source Part Number: 335004-SN74LVC4245AP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5V to 5.5V
Voltage - VCCB: 2.7V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Imaging, Video & Vision, Sensing & Instrumentation, Medical, Test & Measurement, Wireless
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 335004-SN74LVC4245APW |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74LVC4245APW |
| Applications | Mobile / Wireless Systems |