IC, SM, LOGIC, 74LVC, BUS TRANSCEIVER; Logic Family / Base Number:74LVC424; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7647 |
| Product Name | Ic, Sm, Logic, 74Lvc, Bus Transceiver; Logic Family / Base Number Texas Instruments |