Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC4245ADWR SN74LVC4245ADWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 007247-SN74LVC4245AD WR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V to 5.5V Voltage - VCCB: 2.7V to 3.6V Family Name: SN74LVC4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Alternative Parts (Cross-Reference): 74LVC4245ASOG; 74LVC4245ASO; 74LVC4245ASOG8; 74LVC4245ASO8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 007247-SN74LVC4245AD WR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V to 5.5V Voltage - VCCB: 2.7V to 3.6V Family Name: SN74LVC4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Alternative Parts (Cross-Reference): 74LVC4245ASOG; 74LVC4245ASO; 74LVC4245ASOG8; 74LVC4245ASO8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC4245ADWR is an octal bus transceiver designed for bidirectional voltage translation between 3.3 V and 5 V systems. It features a 3-state output and operates with separate supply rails, allowing for flexible interfacing between devices with different voltage levels. The device supports asynchronous communication and can transmit data in either direction, controlled by a direction-control input (DIR). It includes an output-enable (OE) function to isolate the buses when not in use. The transceiver is suitable for various applications, including medical devices, digital signage, and wireless communications. It is available in multiple package types, including 24-SOIC, and operates within a temperature range of -40°C to 85°C. The part is compliant with halogen-free standards and has a high popularity rating in the market.

Datasheet Summary
Powered by GS/AI

The SN74LVC4245ADWR is an octal bus transceiver designed for bidirectional voltage translation between 3.3 V and 5 V systems. It features a 3-state output and operates with separate supply rails, allowing for flexible interfacing between devices with different voltage levels. The device supports asynchronous communication and can transmit data in either direction, controlled by a direction-control input (DIR). It includes an output-enable (OE) function to isolate the buses when not in use. The transceiver is suitable for various applications, including medical devices, digital signage, and wireless communications. It is available in multiple package types, including 24-SOIC, and operates within a temperature range of -40°C to 85°C. The part is compliant with halogen-free standards and has a high popularity rating in the market.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC4245ADWR - 007247-SN74LVC4245ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC4245ADWR
007247-SN74LVC4245ADWR
Logic - Logic - Translators, Level Shifters - SN74LVC4245ADWR 007247-SN74LVC4245ADWR
Manufacturer: Texas Instruments Win Source Part Number: 007247-SN74LVC4245AD WR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5V to 5.5V Voltage - VCCB: 2.7V to 3.6V Family Name: SN74LVC4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Alternative Parts (Cross-Reference): 74LVC4245ASOG; 74LVC4245ASO; 74LVC4245ASOG8; 74LVC4245ASO8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 007247-SN74LVC4245ADWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5V to 5.5V
Voltage - VCCB: 2.7V to 3.6V
Family Name: SN74LVC4245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Alternative Parts (Cross-Reference): 74LVC4245ASOG; 74LVC4245ASO; 74LVC4245ASOG8; 74LVC4245ASO8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless

Buy Now Datasheet
IC, SM, LOGIC, 74LVC, BUS TRANSCEIVER - 815-SN74LVC4245ADWR - Utmel Electronic Limited
Hong Kong, China
IC, SM, LOGIC, 74LVC, BUS TRANSCEIVER
815-SN74LVC4245ADWR
IC, SM, LOGIC, 74LVC, BUS TRANSCEIVER 815-SN74LVC4245ADWR
IC, SM, LOGIC, 74LVC, BUS TRANSCEIVER

IC, SM, LOGIC, 74LVC, BUS TRANSCEIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers
Product Number 007247-SN74LVC4245ADWR 815-SN74LVC4245ADWR
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC4245ADWR IC, SM, LOGIC, 74LVC, BUS TRANSCEIVER
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details