IC, TRANSCEIVER, 8BIT, 24SSOP; Logic Family / Base Number:74LVC424; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 32AH6934 |
| Product Name | Ic, Transceiver, 8Bit, 24Ssop; Logic Family / Base Number Texas Instruments |