LOGIC, BUFFER TRPL NON-INV, 8VSSOP; Logic Family / Base Number:74LVC3G34; Logic Device Type:Buffer, Non Inverting; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffers & Line Drivers TRIPLE BUFFER GATE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5137 | SN74LVC3G34DCUT |
| Product Name | Logic, Buffer Trpl Non-Inv, 8Vssop; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |