The SN74LVC3G34DCUR is a triple buffer gate designed for high-speed applications, featuring a maximum propagation delay of 4.1 ns at 3.3 V. It operates within a supply voltage range of 1.65 V to 5.5 V and supports input voltages up to 5.5 V. The device is characterized by low power consumption, with a maximum supply current of 10 µA, and can drive outputs with a current of ±24 mA at 3.3 V. It is suitable for partial-power-down applications, providing back-drive protection and preventing damaging current backflow when powered down. The SN74LVC3G34DCUR is housed in a compact NanoFree package, making it ideal for space-constrained designs. It is commonly used in various applications, including audio devices, consumer electronics, and telecommunications.
Manufacturer: Texas Instruments
Win Source Part Number: 030388-SN74LVC3G34DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking, Medical
IC BUFFER NON-INVERT 5.5V 8VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP
IC BUFFER NON-INVERT 5.5V 8VSSOP
| Win Source Electronics | ODG (Origin Data Global) | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 030388-SN74LVC3G34DCUR | SN74LVC3G34DCUR | 296-13286-6-ND | SN74LVC3G34DCUR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G34DCUR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |