GATE, TRIPLE BUFFER, 8SM8; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC3G34; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Triple
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4945 | SN74LVC3G34DCTR |
| Product Name | Gate, Triple Buffer, 8Sm8; Logic Device Type Texas Instruments | Buffers & Line Drivers |