Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCURG4 SN74LVC3G17DCURG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100680-SN74LVC3G17D CURG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 3 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100680-SN74LVC3G17D CURG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 3 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCURG4 - 1100680-SN74LVC3G17DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCURG4
1100680-SN74LVC3G17DCURG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCURG4 1100680-SN74LVC3G17DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1100680-SN74LVC3G17D CURG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 3 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100680-SN74LVC3G17DCURG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-48963-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-48963-6-ND
Buffers, Drivers, Receivers, Transceivers 296-48963-6-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP

Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-48963-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-48963-2-ND
Buffers, Drivers, Receivers, Transceivers 296-48963-2-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP

Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-48963-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-48963-1-ND
Buffers, Drivers, Receivers, Transceivers 296-48963-1-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP

Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 1100680-SN74LVC3G17DCURG4 296-48963-6-ND
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCURG4 Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADR821ARMZ-R2 - 910783-ADR821ARMZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; MSOP; 10-MSOP
View Details
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
High-Performance Buffers - SiT92114AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1593-2-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers