SCHMITT TRIGGER BUFFER, SSOP-8; Logic Family / Base Number:74LVC3G17; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC RoHS Compliant: Yes
IC, SCHMITT TRIGGER BUFFER, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC3G17; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; LogicRoHS Compliant: Yes
Buffers & Line Drivers TRIPLE SCHMITT- TRIGGER BUFFER
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 90H3713 | SN74LVC3G17DCTR |
| Product Name | Schmitt Trigger Buffer, Ssop-8; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |