Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCTR SN74LVC3G17DCTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255705-SN74LVC3G17D CTR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 3 Number of Bits per Element: 1 Input Type: Schmitt Trigger Family Name: SN74LVC3G17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVC3G17DP,125; 74LVC3G17DP; 74LVC3G17DP-Q100H; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255705-SN74LVC3G17D CTR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 3 Number of Bits per Element: 1 Input Type: Schmitt Trigger Family Name: SN74LVC3G17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVC3G17DP,125; 74LVC3G17DP; 74LVC3G17DP-Q100H; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCTR - 1255705-SN74LVC3G17DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCTR
1255705-SN74LVC3G17DCTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCTR 1255705-SN74LVC3G17DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1255705-SN74LVC3G17D CTR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 3 Number of Bits per Element: 1 Input Type: Schmitt Trigger Family Name: SN74LVC3G17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVC3G17DP,125; 74LVC3G17DP; 74LVC3G17DP-Q100H; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1255705-SN74LVC3G17DCTR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 3
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: SN74LVC3G17
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SM8
Alternative Parts (Cross-Reference): 74LVC3G17DP,125; 74LVC3G17DP; 74LVC3G17DP-Q100H;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255705-SN74LVC3G17DCTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G17DCTR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details