Manufacturer: Texas Instruments
Win Source Part Number: 030385-SN74LVC3G14YZ
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.3 V to 1.4 V
Logic Level - High: 1.4 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
3-Ch Schmitt Trigger Inverter, 1.65-5.5V, CMOS, 9.2ns, BGA Product overview: SN74LVC3G14YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14YZPR can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)
Inverter IC 3 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)
Inverter IC 3 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)
IC INVERT SCHMITT 3CH 3IN 8DSBGA
IC INVERT SCHMITT 3CH 3IN 8DSBGA
Inverter IC 3 Channel Schmitt Trigger 8-DSBGA (1.9x0.9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 030385-SN74LVC3G14YZPR | 705-SN74LVC3G14YZPR | 296-18817-1-ND | SN74LVC3G14YZPR | SN74LVC3G14YZPR | SN74LVC3G14YZPR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC3G14YZPR | 5.5V BGA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) | 1.65V ~ 5.5V | |
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 4.3 ns | 9.2 ns | 4.3 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |