Texas Instruments High-Performance Analog Logic IC SN74LVC3G14YEAR

Description
LVC/LCX/Z SERIES, TRIPLE 1-INPUT INVERT GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC3G14YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14YEAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVC/LCX/Z SERIES, TRIPLE 1-INPUT INVERT GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC3G14YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14YEAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVC/LCX/Z SERIES, TRIPLE 1-INPUT INVERT GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC3G14YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14YEAR can be used for catalog matching and distributor lookup.

LVC/LCX/Z SERIES, TRIPLE 1-INPUT INVERT GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC3G14YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14YEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC3G14YEARTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC3G14YEARTR-ND
Gates and Inverters 296-SN74LVC3G14YEARTR-ND
Inverter IC 3 Channel Schmitt Trigger

Inverter IC 3 Channel Schmitt Trigger

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC3G14YEAR - 896775-SN74LVC3G14YEAR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G14YEAR
896775-SN74LVC3G14YEAR
Logic - Logic - Gates and Inverters - SN74LVC3G14YEAR 896775-SN74LVC3G14YEAR
Manufacturer: Texas Instruments Win Source Part Number: 896775-SN74LVC3G14YE AR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 3 Channel Schmitt Trigger 8-XFBGA, DSBGA Package: Reel - TR Package: 8-XFBGA, DSBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SN74LVC3G Categories: Integrated Circuits (ICs) Case / Package: 8-XFBGA, DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14045-2-NDR, -SN74LVC3G14YEAR-NDR , 296-14045-2, 296-14045-1, -296-14045-1, -296-14045-1-NDR, 296-SN74LVC3G14YEARC T, 296-SN74LVC3G14YEARD KR, 296-14045-2-ND, 296-14045-1-ND, 296-SN74LVC3G14YEART R, -296-14045-1-ND, 296-14045-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896775-SN74LVC3G14YEAR
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 3 Channel Schmitt Trigger 8-XFBGA, DSBGA
Package: Reel - TR
Package: 8-XFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74LVC3G
Categories: Integrated Circuits (ICs)
Case / Package: 8-XFBGA, DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14045-2-NDR, -SN74LVC3G14YEAR-NDR, 296-14045-2, 296-14045-1, -296-14045-1, -296-14045-1-NDR, 296-SN74LVC3G14YEARCT, 296-SN74LVC3G14YEARDKR, 296-14045-2-ND, 296-14045-1-ND, 296-SN74LVC3G14YEARTR, -296-14045-1-ND, 296-14045-1-NDR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC3G14YEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC3G14YEAR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC3G14YEAR
IC INVERT SCHMITT 3CH 3IN 8XFBGA

IC INVERT SCHMITT 3CH 3IN 8XFBGA

Supplier's Site
Logic - Gates and Inverters - SN74LVC3G14YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G14YEAR
Logic - Gates and Inverters SN74LVC3G14YEAR
IC INVERT SCHMITT 3CH 3IN 8DSBGA

IC INVERT SCHMITT 3CH 3IN 8DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74LVC3G14YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G14YEAR
Gates and Inverters SN74LVC3G14YEAR
Inverter IC 3 Channel Schmitt Trigger 8-XFBGA, DSBGA

Inverter IC 3 Channel Schmitt Trigger 8-XFBGA, DSBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC3G14YEAR 296-SN74LVC3G14YEARTR-ND 896775-SN74LVC3G14YEAR SN74LVC3G14YEAR SN74LVC3G14YEAR SN74LVC3G14YEAR
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC3G14YEAR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer, Inverter NOT NOT NOT NOT NOT; Inverter
Supply Voltage 5.5V 1.65V ~ 5.5V 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) 1.65V ~ 5.5V
Inputs 1 3 3
Propagation Delay 4.3 ns 4.3 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
DIP Logic IC - 732-100125DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details