Texas Instruments High-Performance Analog 5.5V Logic IC SN74LVC3G14DCURG4

Description
Triple Schmitt-Trigger Inverter, 3-Bit, 5.5V, CMOS, VSSOP Product overview: SN74LVC3G14DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCURG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple Schmitt-Trigger Inverter, 3-Bit, 5.5V, CMOS, VSSOP Product overview: SN74LVC3G14DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCURG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Triple Schmitt-Trigger Inverter, 3-Bit, 5.5V, CMOS, VSSOP Product overview: SN74LVC3G14DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCURG 4 can be used for catalog matching and distributor lookup.

Triple Schmitt-Trigger Inverter, 3-Bit, 5.5V, CMOS, VSSOP Product overview: SN74LVC3G14DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC3G14DCURG4 - 1255702-SN74LVC3G14DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G14DCURG4
1255702-SN74LVC3G14DCURG4
Logic - Logic - Gates and Inverters - SN74LVC3G14DCURG4 1255702-SN74LVC3G14DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1255702-SN74LVC3G14D CURG4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Logic Level - Low: 0.3 V ~ 1.4 V Logic Level - High: 1.4 V ~ 3.7 V Family Name: SN74LVC3G14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): NL37WZ14US; TC7WZ14FK(T5L,PP); TC7WZ14FK(RSNF,B); Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255702-SN74LVC3G14DCURG4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.4 V
Logic Level - High: 1.4 V ~ 3.7 V
Family Name: SN74LVC3G14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NL37WZ14US; TC7WZ14FK(T5L,PP); TC7WZ14FK(RSNF,B);
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LVC3G14DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC3G14DCURG4-ND
Gates and Inverters SN74LVC3G14DCURG4-ND
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC3G14DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G14DCURG4
Logic - Gates and Inverters SN74LVC3G14DCURG4
IC INVERT SCHMITT 3CH 3IN 8VSSOP

IC INVERT SCHMITT 3CH 3IN 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC3G14DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G14DCURG4
Gates and Inverters SN74LVC3G14DCURG4
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Inverter IC 3 Channel Schmitt Trigger 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC3G14DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC3G14DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC3G14DCURG4
IC INVERT SCHMITT 3CH 3IN 8VSSOP

IC INVERT SCHMITT 3CH 3IN 8VSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC3G14DCURG4 1255702-SN74LVC3G14DCURG4 SN74LVC3G14DCURG4-ND SN74LVC3G14DCURG4 SN74LVC3G14DCURG4 SN74LVC3G14DCURG4
Product Name 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC3G14DCURG4 Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) 1.65V ~ 5.5V
Inputs 1 3 3 3
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 5486FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type XOR
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details