Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
3-Ch Schmitt Trigger Inverter, 1.65-5.5V, 32mA, VSSOP, CMOS Product overview: SN74LVC3G14DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCUR can be used for catalog matching and distributor lookup.
Triple Schmitt Inverter VSSOP8
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
Schmitt Trigger 3 10uA 4.3ns@5V,50pF 1.65V~5.5V VSSOP-8-0.5mm Inverters ROHS
TRIPLE INVERTER, SCHMITT TRIGGER,VSSOP8; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:74LVC3G314; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC, 3X INVERTER, SCHMITT TRIG, SMD; Logic Family / Base Number:74LVC3G314; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; LogicRoHS Compliant: Yes
IC INVERT SCHMITT 3CH 3IN 8VSSOP
IC INVERT SCHMITT 3CH 3IN 8VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-13006-6-ND | 705-SN74LVC3G14DCUR | 8096087P | 8096087 | SN74LVC3G14DCUR | SN74LVC3G14DCUR | 67K2862 | 29AH1505 | SN74LVC3G14DCUR | SN74LVC3G14DCUR |
| Product Name | Gates and Inverters | 5.5V 32mA Logic IC | Inverters ICs | Inverters ICs | Gates and Inverters | Logic ICs >> Inverters | Triple Inverter, Schmitt Trigger,vssop8; Logic Function Texas Instruments | Ic, 3X Inverter, Schmitt Trig, Smd; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Inverting, Schmitt Trigger | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 5.5 v | 1.65V ~ 5.5V | 1.65V~5.5V | 5.5V | 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High) | |||
| Inputs | 3 | 1 | 3 | 1 | 1 | |||||
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger | |||||||
| Propagation Delay | 4.3 ns | 9.2 ns | 9.7 ns | 4.3 ns |