Texas Instruments Standard Linear and Logic Inverters ICs SN74LVC3G14DCTR

Description
Inverter Schmitt Trigger Triple CMOS
Request a Quote Datasheet
Description
Inverter Schmitt Trigger Triple CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverters ICs - 6629032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6629032
Inverters ICs 6629032
Inverter Schmitt Trigger Triple CMOS

Inverter Schmitt Trigger Triple CMOS

Supplier's Site
Inverters ICs - 1627509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1627509
Inverters ICs 1627509
Inverter Schmitt Trigger Triple CMOS

Inverter Schmitt Trigger Triple CMOS

Supplier's Site
Inverters ICs - 6629032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6629032P
Inverters ICs 6629032P
Inverter Schmitt Trigger Triple CMOS

Inverter Schmitt Trigger Triple CMOS

Supplier's Site
Gates and Inverters - 296-13284-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13284-6-ND
Gates and Inverters 296-13284-6-ND
Inverter IC 3 Channel Schmitt Trigger SM8

Inverter IC 3 Channel Schmitt Trigger SM8

Buy Now Datasheet
Gates and Inverters - 296-13284-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13284-2-ND
Gates and Inverters 296-13284-2-ND
Inverter IC 3 Channel Schmitt Trigger SM8

Inverter IC 3 Channel Schmitt Trigger SM8

Buy Now Datasheet
Gates and Inverters - 296-13284-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13284-1-ND
Gates and Inverters 296-13284-1-ND
Inverter IC 3 Channel Schmitt Trigger SM8

Inverter IC 3 Channel Schmitt Trigger SM8

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC3G14DCTR - 1100675-SN74LVC3G14DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G14DCTR
1100675-SN74LVC3G14DCTR
Logic - Logic - Gates and Inverters - SN74LVC3G14DCTR 1100675-SN74LVC3G14DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1100675-SN74LVC3G14D CTR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.3 V to 1.4 V Logic Level - High: 1.4 V to 3.7 V Family Name: SN74LVC3G14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC3G14DP,125; TC7WZ14FU(BRA); TC7WZ14FU(TE12L,F); Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100675-SN74LVC3G14DCTR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.3 V to 1.4 V
Logic Level - High: 1.4 V to 3.7 V
Family Name: SN74LVC3G14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC3G14DP,125; TC7WZ14FU(BRA); TC7WZ14FU(TE12L,F);
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA SSOP Logic IC
705-SN74LVC3G14DCTR
5.5V 32mA SSOP Logic IC 705-SN74LVC3G14DCTR
3-Ch Schmitt Trigger Inverter IC, 1.65-5.5V, 32mA, CMOS, SSOP Product overview: SN74LVC3G14DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCTR can be used for catalog matching and distributor lookup.

3-Ch Schmitt Trigger Inverter IC, 1.65-5.5V, 32mA, CMOS, SSOP Product overview: SN74LVC3G14DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G14DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC3G14DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G14DCTR
Gates and Inverters SN74LVC3G14DCTR
Inverter IC 3 Channel Schmitt Trigger SM8

Inverter IC 3 Channel Schmitt Trigger SM8

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC3G14DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC3G14DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC3G14DCTR
IC INVERT SCHMITT 3CH 3-INP SM8

IC INVERT SCHMITT 3CH 3-INP SM8

Supplier's Site
Logic, Schmitt Trigger Inverter, Ssop-8; Logic Family / Base Number Texas Instruments - 28AH5135 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Schmitt Trigger Inverter, Ssop-8; Logic Family / Base Number Texas Instruments
28AH5135
Logic, Schmitt Trigger Inverter, Ssop-8; Logic Family / Base Number Texas Instruments 28AH5135
LOGIC, SCHMITT TRIGGER INVERTER, SSOP-8; Logic Family / Base Number:74LVC3G314; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. RoHS Compliant: Yes

LOGIC, SCHMITT TRIGGER INVERTER, SSOP-8; Logic Family / Base Number:74LVC3G314; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC3G14DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G14DCTR
Logic - Gates and Inverters SN74LVC3G14DCTR
IC INVERTER SCHMITT 3CH 3-IN SM8

IC INVERTER SCHMITT 3CH 3-IN SM8

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 6629032 6629032P 296-13284-6-ND 1100675-SN74LVC3G14DCTR 705-SN74LVC3G14DCTR SN74LVC3G14DCTR SN74LVC3G14DCTR 28AH5135 SN74LVC3G14DCTR
Product Name Inverters ICs Inverters ICs Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC3G14DCTR 5.5V 32mA SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Schmitt Trigger Inverter, Ssop-8; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT; Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter Schmitt Trigger NOT
Supply Voltage 5.5 v 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V 1.4V ~ 3.7V (Low), 0.3V ~ 1.4V (High)
Logic Family Inverter Inverter
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 4.3 ns 4.3 ns 4.3 ns 4.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC3G04GD,125-NEX - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details