LOGIC, BUFF/DVR TRPL N-INV, 8VSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC3G07; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffers & Line Drivers Triple Buffer Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4944 | SN74LVC3G07DCUT |
| Product Name | Logic, Buff/dvr Trpl N-Inv, 8Vssop; Logic Device Type Texas Instruments | Buffers & Line Drivers |