Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8
Win Source Part Number: 1259390-SN74LVC3G07D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC3G07
IC BUFFER NON-INVERT 5.5V SM8
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN74LVC3G07DCTRG4-ND | 1259390-SN74LVC3G07DCTRG4 | SN74LVC3G07DCTRG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |