Buffers & Line Drivers Triple w/ OD
74LVC3G, TRIPLE BUFFER/DRIVER, SM88; Logic Family / Base Number:74LVC3G07; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC3G07DCTR | 28AH5133 |
| Product Name | Buffers & Line Drivers | 74Lvc3G, Triple Buffer/driver, Sm88; Logic Family / Base Number Texas Instruments |