Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8
Manufacturer: Texas Instruments
Win Source Part Number: 007245-SN74LVC3G07DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
IC BUFFER NON-INVERT 5.5V SM8
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-13282-1-ND | 007245-SN74LVC3G07DCTR | SN74LVC3G07DCTR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCTR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |