Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCT3 SN74LVC3G07DCT3

Description
Manufacturer: Texas Instruments Win Source Part Number: 896774-SN74LVC3G07DC T3 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8 Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC3G07 Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVC3G07DCT3C T, 296-SN74LVC3G07DCT3D KR, 296-SN74LVC3G07DCT3T R
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896774-SN74LVC3G07DC T3 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8 Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC3G07 Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVC3G07DCT3C T, 296-SN74LVC3G07DCT3D KR, 296-SN74LVC3G07DCT3T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCT3 - 896774-SN74LVC3G07DCT3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCT3
896774-SN74LVC3G07DCT3
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCT3 896774-SN74LVC3G07DCT3
Manufacturer: Texas Instruments Win Source Part Number: 896774-SN74LVC3G07DC T3 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8 Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC3G07 Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVC3G07DCT3C T, 296-SN74LVC3G07DCT3D KR, 296-SN74LVC3G07DCT3T R

Manufacturer: Texas Instruments
Win Source Part Number: 896774-SN74LVC3G07DCT3
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC3G07
Categories: Integrated Circuits (ICs)
Case / Package: SM8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74LVC3G07DCT3CT, 296-SN74LVC3G07DCT3DKR, 296-SN74LVC3G07DCT3TR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC3G07DCT3CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC3G07DCT3CT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC3G07DCT3CT-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8

Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC3G07DCT3TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC3G07DCT3TR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC3G07DCT3TR-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8

Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC3G07DCT3DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC3G07DCT3DKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC3G07DCT3DKR-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8

Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output SM8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCT3 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC3G07DCT3
Buffers, Drivers, Receivers, Transceivers SN74LVC3G07DCT3
IC BUFFER NON-INVERT 5.5V SM8

IC BUFFER NON-INVERT 5.5V SM8

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC3G07DCT3
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC3G07DCT3
IC BUFFER NON-INVERT 5.5V SM8

IC BUFFER NON-INVERT 5.5V SM8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 896774-SN74LVC3G07DCT3 296-SN74LVC3G07DCT3CT-ND SN74LVC3G07DCT3 SN74LVC3G07DCT3
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCT3 Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data