Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC3G06YZPR SN74LVC3G06YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 105867-SN74LVC3G06YZ PR Packaging: Reel - TR Features: Open Drain Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 105867-SN74LVC3G06YZ PR Packaging: Reel - TR Features: Open Drain Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC3G06YZPR - 105867-SN74LVC3G06YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G06YZPR
105867-SN74LVC3G06YZPR
Logic - Logic - Gates and Inverters - SN74LVC3G06YZPR 105867-SN74LVC3G06YZPR
Manufacturer: Texas Instruments Win Source Part Number: 105867-SN74LVC3G06YZ PR Packaging: Reel - TR Features: Open Drain Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105867-SN74LVC3G06YZPR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 105867-SN74LVC3G06YZPR
Product Name Logic - Logic - Gates and Inverters - SN74LVC3G06YZPR
Package Type CSP; 8-DSBGA, 8-WCSP (1.9x0.9)
Unlock Full Specs
to access all available technical data

Similar Products